Panasonic 0.005 OHM 2W Resistor ERJ-6LWFR005V

Description
RES 0.005 OHM 1% 1/2W 0805 Product overview: ERJ-6LWFR005V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6LWFR005V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.005 OHM 1% 1/2W 0805 Product overview: ERJ-6LWFR005V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6LWFR005V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.005 OHM 2W Resistor - 52-ERJ-6LWFR005V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.005 OHM 2W Resistor
52-ERJ-6LWFR005V
0.005 OHM 2W Resistor 52-ERJ-6LWFR005V
RES 0.005 OHM 1% 1/2W 0805 Product overview: ERJ-6LWFR005V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6LWFR005V can be used for catalog matching and distributor lookup.

RES 0.005 OHM 1% 1/2W 0805 Product overview: ERJ-6LWFR005V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6LWFR005V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-6LWFR005V
918643-ERJ-6LWFR005V
Chip Resistor - Surface Mount - ERJ-6LWFR005V 918643-ERJ-6LWFR005V
Manufacturer: Panasonic Win Source Part Number: 918643-ERJ-6LWFR005V Series: ERJ-6LW Operating Temperature Range: -55°C ~ 125°C Features: 5 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ6LWFR005V, P19183TR, P19183CT, P19183DKR

Manufacturer: Panasonic
Win Source Part Number: 918643-ERJ-6LWFR005V
Series: ERJ-6LW
Operating Temperature Range: -55°C ~ 125°C
Features: 5 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ6LWFR005V, P19183TR, P19183CT, P19183DKR

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-6LWFR005V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6LWFR005V
Chip Resistor - Surface Mount ERJ-6LWFR005V
RES 0.005 OHM 1% 1/2W 0805

RES 0.005 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Current Sense Res, 0R005, 0.5W, 0805; Resistance Panasonic - 68AC0278 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R005, 0.5W, 0805; Resistance Panasonic
68AC0278
Current Sense Res, 0R005, 0.5W, 0805; Resistance Panasonic 68AC0278
CURRENT SENSE RES, 0R005, 0.5W, 0805; Resistance:0.005ohm; Product Range:ERJ6LW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R005, 0.5W, 0805; Resistance:0.005ohm; Product Range:ERJ6LW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R005, 0.5W, 0805; Resistance Panasonic - 68AC0279 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R005, 0.5W, 0805; Resistance Panasonic
68AC0279
Current Sense Res, 0R005, 0.5W, 0805; Resistance Panasonic 68AC0279
CURRENT SENSE RES, 0R005, 0.5W, 0805; Resistance:0.005ohm; Product Range:ERJ6LW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R005, 0.5W, 0805; Resistance:0.005ohm; Product Range:ERJ6LW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-ERJ-6LWFR005V 918643-ERJ-6LWFR005V ERJ-6LWFR005V 68AC0278
Product Name 0.005 OHM 2W Resistor Chip Resistor - Surface Mount - ERJ-6LWFR005V Chip Resistor - Surface Mount Current Sense Res, 0R005, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms
Temperature Coefficient 0.0 ±ppm/°C 0.0 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176088-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details