Panasonic SMD 910 Ohm 8W Resistor ERJ-6GEYJ911V

Description
910 Ohm 5% 1/8W 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ911V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 910 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 910 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ911V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
910 Ohm 5% 1/8W 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ911V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 910 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 910 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ911V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 910 Ohm 8W Resistor - 52-ERJ-6GEYJ911V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 910 Ohm 8W Resistor
52-ERJ-6GEYJ911V
SMD 910 Ohm 8W Resistor 52-ERJ-6GEYJ911V
910 Ohm 5% 1/8W 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ911V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 910 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 910 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ911V can be used for catalog matching and distributor lookup.

910 Ohm 5% 1/8W 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ911V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 910 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 910 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ911V can be used for catalog matching and distributor lookup.

Supplier's Site
Thick Film Chip Res, 0805, 1/10W 5%; 910Ohm, 7 Inch Reel Rohs Compliant Panasonic - 23AC4913 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0805, 1/10W 5%; 910Ohm, 7 Inch Reel Rohs Compliant Panasonic
23AC4913
Thick Film Chip Res, 0805, 1/10W 5%; 910Ohm, 7 Inch Reel Rohs Compliant Panasonic 23AC4913
THICK FILM CHIP RES, 0805, 1/10W 5%; 910OHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0805, 1/10W 5%; 910OHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 910R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic - 52W0354 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
52W0354
Res, 910R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic 52W0354
RES, 910R, 5%, 0.125W, THICK FILM, 0805; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Product Length:2mmRoHS Compliant: Yes

RES, 910R, 5%, 0.125W, THICK FILM, 0805; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Product Length:2mmRoHS Compliant: Yes

Supplier's Site
RES SMD 910 OHM 5% 1/8W 0805 - 590-ERJ-6GEYJ911V - Utmel Electronic Limited
Hong Kong, China
RES SMD 910 OHM 5% 1/8W 0805
590-ERJ-6GEYJ911V
RES SMD 910 OHM 5% 1/8W 0805 590-ERJ-6GEYJ911V
RES SMD 910 OHM 5% 1/8W 0805

RES SMD 910 OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-6GEYJ911V 23AC4913 52W0354 590-ERJ-6GEYJ911V
Product Name SMD 910 Ohm 8W Resistor Thick Film Chip Res, 0805, 1/10W 5%; 910Ohm, 7 Inch Reel Rohs Compliant Panasonic Res, 910R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic RES SMD 910 OHM 5% 1/8W 0805
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 910 ohms 910 ohms 910 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers