Panasonic Res, 91R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic ERJ-6GEYJ910V

Description
RES, 91R, 5%, 0.125W, THICK FILM, 0805; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 91R, 5%, 0.125W, THICK FILM, 0805; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 91R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic - 57AK2369 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
57AK2369
Res, 91R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic 57AK2369
RES, 91R, 5%, 0.125W, THICK FILM, 0805; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150V RoHS Compliant: Yes

RES, 91R, 5%, 0.125W, THICK FILM, 0805; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, 91R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic - 52W0353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
52W0353
Res, 91R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic 52W0353
RES, 91R, 5%, 0.125W, THICK FILM, 0805; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150V RoHS Compliant: Yes

RES, 91R, 5%, 0.125W, THICK FILM, 0805; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK2369
Product Name Res, 91R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 91 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details