Panasonic Automotive SMD 820 Ohm 8W Resistor ERJ-6GEYJ821V

Description
820 Ohm 5% 1/8W 150V SMD Chip Resistor 0805 AEC-Q200 Product overview: ERJ-6GEYJ821V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 820 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 820 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ821V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
820 Ohm 5% 1/8W 150V SMD Chip Resistor 0805 AEC-Q200 Product overview: ERJ-6GEYJ821V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 820 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 820 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ821V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 820 Ohm 8W Resistor - 52-ERJ-6GEYJ821V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 820 Ohm 8W Resistor
52-ERJ-6GEYJ821V
Automotive SMD 820 Ohm 8W Resistor 52-ERJ-6GEYJ821V
820 Ohm 5% 1/8W 150V SMD Chip Resistor 0805 AEC-Q200 Product overview: ERJ-6GEYJ821V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 820 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 820 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ821V can be used for catalog matching and distributor lookup.

820 Ohm 5% 1/8W 150V SMD Chip Resistor 0805 AEC-Q200 Product overview: ERJ-6GEYJ821V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 820 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 820 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ821V can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-6GEYJ821V
918641-ERJ-6GEYJ821V
Chip Resistor - Surface Mount - ERJ-6GEYJ821V 918641-ERJ-6GEYJ821V
Manufacturer: Panasonic Win Source Part Number: 918641-ERJ-6GEYJ821V Series: ERJ-6G Operating Temperature Range: -55°C ~ 155°C Features: 820 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P820ATR, P820ADKR, P820ACT-NDR, P820A-ND, ERJ-6GEYJ821, ERJ-6GEYJ821S, P820ATR-NDR, P820ACT, P820A, ERJ6GEYJ821, ERJ6GEYJ821V, P820ABK, ERJ6GEYJ821S, P820ADKR-NDR

Manufacturer: Panasonic
Win Source Part Number: 918641-ERJ-6GEYJ821V
Series: ERJ-6G
Operating Temperature Range: -55°C ~ 155°C
Features: 820 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P820ATR, P820ADKR, P820ACT-NDR, P820A-ND, ERJ-6GEYJ821, ERJ-6GEYJ821S, P820ATR-NDR, P820ACT, P820A, ERJ6GEYJ821, ERJ6GEYJ821V, P820ABK, ERJ6GEYJ821S, P820ADKR-NDR

Buy Now Datasheet
Res, Thick Film, 820R, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7727 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7727
Res, Thick Film, 820R, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7727
RES, THICK FILM, 820R, 5%, 0.125W, 0805, REEL; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 820R, 5%, 0.125W, 0805, REEL; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 820R, 5%, 0.125W, 0805; Resistance Panasonic - 65T8844 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 5%, 0.125W, 0805; Resistance Panasonic
65T8844
Res, Thick Film, 820R, 5%, 0.125W, 0805; Resistance Panasonic 65T8844
RES, THICK FILM, 820R, 5%, 0.125W, 0805; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 820R, 5%, 0.125W, 0805; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-6GEYJ821V 918641-ERJ-6GEYJ821V 97W7727 65T8844
Product Name Automotive SMD 820 Ohm 8W Resistor Chip Resistor - Surface Mount - ERJ-6GEYJ821V Res, Thick Film, 820R, 5%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 820R, 5%, 0.125W, 0805; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 820 ohms 820 ohms 820 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details