Panasonic Chip Resistor - Surface Mount ERJ-6GEYJ820V

Description
RES SMD 82 OHM 5% 1/8W 0805
Datasheet
Description
RES SMD 82 OHM 5% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-6GEYJ820V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ820V
Chip Resistor - Surface Mount ERJ-6GEYJ820V
RES SMD 82 OHM 5% 1/8W 0805

RES SMD 82 OHM 5% 1/8W 0805

Supplier's Site Datasheet
Resistor, Thick Film, 0805, 82Ohm, 5%, 125Mw, Full Reel; Resistance Panasonic - 52W0347 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0805, 82Ohm, 5%, 125Mw, Full Reel; Resistance Panasonic
52W0347
Resistor, Thick Film, 0805, 82Ohm, 5%, 125Mw, Full Reel; Resistance Panasonic 52W0347
RESISTOR, THICK FILM, 0805, 82OHM, 5%, 125mW, FULL REEL; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 0805, 82OHM, 5%, 125mW, FULL REEL; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 82R, 5%, 0.125W, 0805; Resistance Panasonic - 53W4971 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82R, 5%, 0.125W, 0805; Resistance Panasonic
53W4971
Res, Thick Film, 82R, 5%, 0.125W, 0805; Resistance Panasonic 53W4971
RES, THICK FILM, 82R, 5%, 0.125W, 0805; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 82R, 5%, 0.125W, 0805; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
RES SMD 82 OHM 5% 1/8W 0805 - 590-ERJ-6GEYJ820V - Utmel Electronic Limited
Hong Kong, China
RES SMD 82 OHM 5% 1/8W 0805
590-ERJ-6GEYJ820V
RES SMD 82 OHM 5% 1/8W 0805 590-ERJ-6GEYJ820V
RES SMD 82 OHM 5% 1/8W 0805

RES SMD 82 OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Chip Resistors Resistors Resistors Resistors
Product Number ERJ-6GEYJ820V 52W0347 53W4971 590-ERJ-6GEYJ820V
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 0805, 82Ohm, 5%, 125Mw, Full Reel; Resistance Panasonic Res, Thick Film, 82R, 5%, 0.125W, 0805; Resistance Panasonic RES SMD 82 OHM 5% 1/8W 0805
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 82 ohms 82 ohms 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details