Panasonic Chip Resistor - Surface Mount - ERJ-6GEYJ754V ERJ-6GEYJ754V

Description
Manufacturer: Panasonic Win Source Part Number: 918640-ERJ-6GEYJ754V Series: ERJ-6G Operating Temperature Range: -55°C ~ 155°C Features: 750 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-6GEYJ754, P750KACT, P750KADKR, P750KATR-NDR, ERJ-6GEYJ754S, P750KABK, ERJ6GEYJ754V, P750KADKR-NDR, P750KATR, P750KA, ERJ6GEYJ754, P750KA-ND, P750KACT-NDR, ERJ6GEYJ754S
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918640-ERJ-6GEYJ754V Series: ERJ-6G Operating Temperature Range: -55°C ~ 155°C Features: 750 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-6GEYJ754, P750KACT, P750KADKR, P750KATR-NDR, ERJ-6GEYJ754S, P750KABK, ERJ6GEYJ754V, P750KADKR-NDR, P750KATR, P750KA, ERJ6GEYJ754, P750KA-ND, P750KACT-NDR, ERJ6GEYJ754S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-6GEYJ754V
918640-ERJ-6GEYJ754V
Chip Resistor - Surface Mount - ERJ-6GEYJ754V 918640-ERJ-6GEYJ754V
Manufacturer: Panasonic Win Source Part Number: 918640-ERJ-6GEYJ754V Series: ERJ-6G Operating Temperature Range: -55°C ~ 155°C Features: 750 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-6GEYJ754, P750KACT, P750KADKR, P750KATR-NDR, ERJ-6GEYJ754S, P750KABK, ERJ6GEYJ754V, P750KADKR-NDR, P750KATR, P750KA, ERJ6GEYJ754, P750KA-ND, P750KACT-NDR, ERJ6GEYJ754S

Manufacturer: Panasonic
Win Source Part Number: 918640-ERJ-6GEYJ754V
Series: ERJ-6G
Operating Temperature Range: -55°C ~ 155°C
Features: 750 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-6GEYJ754, P750KACT, P750KADKR, P750KATR-NDR, ERJ-6GEYJ754S, P750KABK, ERJ6GEYJ754V, P750KADKR-NDR, P750KATR, P750KA, ERJ6GEYJ754, P750KA-ND, P750KACT-NDR, ERJ6GEYJ754S

Buy Now Datasheet
SMD 8W 150V Resistor - 52-ERJ-6GEYJ754V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 150V Resistor
52-ERJ-6GEYJ754V
SMD 8W 150V Resistor 52-ERJ-6GEYJ754V
750kR 5% 1/8W 150V 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ754V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ754V can be used for catalog matching and distributor lookup.

750kR 5% 1/8W 150V 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ754V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ754V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 918640-ERJ-6GEYJ754V 52-ERJ-6GEYJ754V
Product Name Chip Resistor - Surface Mount - ERJ-6GEYJ754V SMD 8W 150V Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 750000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3484FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details