Panasonic SMD 8W 150V Resistor ERJ-6GEYJ751V

Description
750R 5% 1/8W 0805 SMD Thick Film Resistor, 150V Product overview: ERJ-6GEYJ751V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ751V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
750R 5% 1/8W 0805 SMD Thick Film Resistor, 150V Product overview: ERJ-6GEYJ751V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ751V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W 150V Resistor - 52-ERJ-6GEYJ751V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 150V Resistor
52-ERJ-6GEYJ751V
SMD 8W 150V Resistor 52-ERJ-6GEYJ751V
750R 5% 1/8W 0805 SMD Thick Film Resistor, 150V Product overview: ERJ-6GEYJ751V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ751V can be used for catalog matching and distributor lookup.

750R 5% 1/8W 0805 SMD Thick Film Resistor, 150V Product overview: ERJ-6GEYJ751V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ751V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 750R, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7726 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 750R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7726
Res, Thick Film, 750R, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7726
RES, THICK FILM, 750R, 5%, 0.125W, 0805, REEL; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 750R, 5%, 0.125W, 0805, REEL; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-6GEYJ751V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ751V
Chip Resistor - Surface Mount ERJ-6GEYJ751V
RES SMD 750 OHM 5% 1/8W 0805

RES SMD 750 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-ERJ-6GEYJ751V 97W7726 ERJ-6GEYJ751V
Product Name SMD 8W 150V Resistor Res, Thick Film, 750R, 5%, 0.125W, 0805, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers