Panasonic Resistors - Chip Resistor - Surface Mount ERJ-6GEYJ750V

Description
Win Source Part Number: 961554-ERJ-6GEYJ750V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-6G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 75 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): 7136844; RK73B2ATTD750J; RK73B2ATTE750J; RK73B2ATTDD750J; CRCW080575R0JNEA; CRCW080568R0JNEA; CRCW080582R0JNEAERJ- 6GEYJ750V.; ERJ6GEYJ750V; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P75A-ND,P75ACT,P75AT R-NDR,P75ADKR,ERJ-6G EYJ750S,P75ATR,ERJ6G EYJ750S,P75ADKR-NDR, ERJ6GEYJ750V,P75A,P7 5ACT-NDR,ERJ-6GEYJ75 0,ERJ6GEYJ750,P75ABK Base Product Number: ERJ-6GEYJ
Request a Quote Datasheet
Description
Win Source Part Number: 961554-ERJ-6GEYJ750V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-6G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 75 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): 7136844; RK73B2ATTD750J; RK73B2ATTE750J; RK73B2ATTDD750J; CRCW080575R0JNEA; CRCW080568R0JNEA; CRCW080582R0JNEAERJ- 6GEYJ750V.; ERJ6GEYJ750V; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P75A-ND,P75ACT,P75AT R-NDR,P75ADKR,ERJ-6G EYJ750S,P75ATR,ERJ6G EYJ750S,P75ADKR-NDR, ERJ6GEYJ750V,P75A,P7 5ACT-NDR,ERJ-6GEYJ75 0,ERJ6GEYJ750,P75ABK Base Product Number: ERJ-6GEYJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
961554-ERJ-6GEYJ750V
Resistors - Chip Resistor - Surface Mount 961554-ERJ-6GEYJ750V
Win Source Part Number: 961554-ERJ-6GEYJ750V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-6G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 75 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): 7136844; RK73B2ATTD750J; RK73B2ATTE750J; RK73B2ATTDD750J; CRCW080575R0JNEA; CRCW080568R0JNEA; CRCW080582R0JNEAERJ- 6GEYJ750V.; ERJ6GEYJ750V; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P75A-ND,P75ACT,P75AT R-NDR,P75ADKR,ERJ-6G EYJ750S,P75ATR,ERJ6G EYJ750S,P75ADKR-NDR, ERJ6GEYJ750V,P75A,P7 5ACT-NDR,ERJ-6GEYJ75 0,ERJ6GEYJ750,P75ABK Base Product Number: ERJ-6GEYJ

Win Source Part Number: 961554-ERJ-6GEYJ750V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-6G
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 75 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): 7136844; RK73B2ATTD750J; RK73B2ATTE750J; RK73B2ATTDD750J; CRCW080575R0JNEA; CRCW080568R0JNEA; CRCW080582R0JNEAERJ-6GEYJ750V.; ERJ6GEYJ750V;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P75A-ND,P75ACT,P75ATR-NDR,P75ADKR,ERJ-6GEYJ750S,P75ATR,ERJ6GEYJ750S,P75ADKR-NDR,ERJ6GEYJ750V,P75A,P75ACT-NDR,ERJ-6GEYJ750,ERJ6GEYJ750,P75ABK
Base Product Number: ERJ-6GEYJ

Buy Now Datasheet
Automotive SMD 75 Ohm 8W Resistor - 52-ERJ-6GEYJ750V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 75 Ohm 8W Resistor
52-ERJ-6GEYJ750V
Automotive SMD 75 Ohm 8W Resistor 52-ERJ-6GEYJ750V
75 Ohm 5% 1/8W 150V SMD Chip Resistor 0805 AEC-Q200 Product overview: ERJ-6GEYJ750V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 75 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ750V can be used for catalog matching and distributor lookup.

75 Ohm 5% 1/8W 150V SMD Chip Resistor 0805 AEC-Q200 Product overview: ERJ-6GEYJ750V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 75 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ750V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 75R, 5%, 0.125W, 0805; Resistance Panasonic - 65T8842 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 5%, 0.125W, 0805; Resistance Panasonic
65T8842
Res, Thick Film, 75R, 5%, 0.125W, 0805; Resistance Panasonic 65T8842
RES, THICK FILM, 75R, 5%, 0.125W, 0805; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 75R, 5%, 0.125W, 0805; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 75R, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7725 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7725
Res, Thick Film, 75R, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7725
RES, THICK FILM, 75R, 5%, 0.125W, 0805, REEL; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 75R, 5%, 0.125W, 0805, REEL; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 961554-ERJ-6GEYJ750V 52-ERJ-6GEYJ750V 65T8842 97W7725
Product Name Resistors - Chip Resistor - Surface Mount Automotive SMD 75 Ohm 8W Resistor Res, Thick Film, 75R, 5%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 75R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 3-2176090-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
3 suppliers