Panasonic Res, 6R8, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic ERJ-6GEYJ6R8V

Description
RES, 6R8, 5%, 0.125W, THICK FILM, 0805; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 6R8, 5%, 0.125W, THICK FILM, 0805; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6R8, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic - 65T8837 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
65T8837
Res, 6R8, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic 65T8837
RES, 6R8, 5%, 0.125W, THICK FILM, 0805; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150VRoHS Compliant: Yes

RES, 6R8, 5%, 0.125W, THICK FILM, 0805; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R8, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic - 57AK2365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
57AK2365
Res, 6R8, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic 57AK2365
RES, 6R8, 5%, 0.125W, THICK FILM, 0805; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150VRoHS Compliant: Yes

RES, 6R8, 5%, 0.125W, THICK FILM, 0805; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65T8837
Product Name Res, 6R8, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers