Panasonic Res, Thick Film, 68K, 5%, 0.125W, 0805; Resistance Panasonic ERJ-6GEYJ683V

Description
RES, THICK FILM, 68K, 5%, 0.125W, 0805; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 68K, 5%, 0.125W, 0805; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 68K, 5%, 0.125W, 0805; Resistance Panasonic - 65T8841 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K, 5%, 0.125W, 0805; Resistance Panasonic
65T8841
Res, Thick Film, 68K, 5%, 0.125W, 0805; Resistance Panasonic 65T8841
RES, THICK FILM, 68K, 5%, 0.125W, 0805; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 68K, 5%, 0.125W, 0805; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 68K, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7724 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7724
Res, Thick Film, 68K, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7724
RES, THICK FILM, 68K, 5%, 0.125W, 0805, REEL; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 68K, 5%, 0.125W, 0805, REEL; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-6GEYJ683V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ683V
Chip Resistor - Surface Mount ERJ-6GEYJ683V
RES SMD 68K OHM 5% 1/8W 0805

RES SMD 68K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 65T8841 97W7724 ERJ-6GEYJ683V
Product Name Res, Thick Film, 68K, 5%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 68K, 5%, 0.125W, 0805, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 68000 ohms 68000 ohms 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details