Panasonic Res, Thick Film, 680R, 5%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6GEYJ681V

Description
RES, THICK FILM, 680R, 5%, 0.125W, 0805, REEL; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 680R, 5%, 0.125W, 0805, REEL; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 680R, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7722 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7722
Res, Thick Film, 680R, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7722
RES, THICK FILM, 680R, 5%, 0.125W, 0805, REEL; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 680R, 5%, 0.125W, 0805, REEL; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 680R, 5%, 0.125W, 0805; Resistance Panasonic - 65T8839 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 5%, 0.125W, 0805; Resistance Panasonic
65T8839
Res, Thick Film, 680R, 5%, 0.125W, 0805; Resistance Panasonic 65T8839
RES, THICK FILM, 680R, 5%, 0.125W, 0805; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 680R, 5%, 0.125W, 0805; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 680 OHM 5% 1/8W 0805 - 590-ERJ-6GEYJ681V - Utmel Electronic Limited
Hong Kong, China
RES SMD 680 OHM 5% 1/8W 0805
590-ERJ-6GEYJ681V
RES SMD 680 OHM 5% 1/8W 0805 590-ERJ-6GEYJ681V
RES SMD 680 OHM 5% 1/8W 0805

RES SMD 680 OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 97W7722 65T8839 590-ERJ-6GEYJ681V
Product Name Res, Thick Film, 680R, 5%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 680R, 5%, 0.125W, 0805; Resistance Panasonic RES SMD 680 OHM 5% 1/8W 0805
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details