Panasonic Res, Thick Film, 68R, 5%, 0.125W, 0805; Resistance Panasonic ERJ-6GEYJ680V

Description
RES, THICK FILM, 68R, 5%, 0.125W, 0805; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 68R, 5%, 0.125W, 0805; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 68R, 5%, 0.125W, 0805; Resistance Panasonic - 65T8838 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R, 5%, 0.125W, 0805; Resistance Panasonic
65T8838
Res, Thick Film, 68R, 5%, 0.125W, 0805; Resistance Panasonic 65T8838
RES, THICK FILM, 68R, 5%, 0.125W, 0805; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 68R, 5%, 0.125W, 0805; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 68R, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7721 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7721
Res, Thick Film, 68R, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7721
RES, THICK FILM, 68R, 5%, 0.125W, 0805, REEL; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 68R, 5%, 0.125W, 0805, REEL; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8838 97W7721
Product Name Res, Thick Film, 68R, 5%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 68R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details