Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Mohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic ERJ-6GEYJ625V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.2 Mohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.2 Mohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Mohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic - 52W0338 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Mohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
52W0338
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Mohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic 52W0338
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.2 Mohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.2 Mohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W0338
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Mohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details