Panasonic Resistor, Thick Film, 0805, 62Kohm, 5%, 125Mw, Full Reel; Resistance Panasonic ERJ-6GEYJ623V

Description
RESISTOR, THICK FILM, 0805, 62KOHM, 5%, 125mW, FULL REEL; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 0805, 62KOHM, 5%, 125mW, FULL REEL; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0805, 62Kohm, 5%, 125Mw, Full Reel; Resistance Panasonic - 52W0336 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0805, 62Kohm, 5%, 125Mw, Full Reel; Resistance Panasonic
52W0336
Resistor, Thick Film, 0805, 62Kohm, 5%, 125Mw, Full Reel; Resistance Panasonic 52W0336
RESISTOR, THICK FILM, 0805, 62KOHM, 5%, 125mW, FULL REEL; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 0805, 62KOHM, 5%, 125mW, FULL REEL; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 62K, 5%, 0.125W, 0805; Resistance Panasonic - 53W4968 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 62K, 5%, 0.125W, 0805; Resistance Panasonic
53W4968
Res, Thick Film, 62K, 5%, 0.125W, 0805; Resistance Panasonic 53W4968
RES, THICK FILM, 62K, 5%, 0.125W, 0805; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 62K, 5%, 0.125W, 0805; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52W0336 53W4968
Product Name Resistor, Thick Film, 0805, 62Kohm, 5%, 125Mw, Full Reel; Resistance Panasonic Res, Thick Film, 62K, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 62000 ohms 62000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details