Panasonic SMD 8W 150V Resistor ERJ-6GEYJ621V

Description
620R 5% 1/8W 150V Thick Film SMD Chip Resistor 0805 Product overview: ERJ-6GEYJ621V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ621V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
620R 5% 1/8W 150V Thick Film SMD Chip Resistor 0805 Product overview: ERJ-6GEYJ621V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ621V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W 150V Resistor - 52-ERJ-6GEYJ621V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 150V Resistor
52-ERJ-6GEYJ621V
SMD 8W 150V Resistor 52-ERJ-6GEYJ621V
620R 5% 1/8W 150V Thick Film SMD Chip Resistor 0805 Product overview: ERJ-6GEYJ621V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ621V can be used for catalog matching and distributor lookup.

620R 5% 1/8W 150V Thick Film SMD Chip Resistor 0805 Product overview: ERJ-6GEYJ621V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ621V can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-6GEYJ621V
871012-ERJ-6GEYJ621V
Chip Resistor - Surface Mount - ERJ-6GEYJ621V 871012-ERJ-6GEYJ621V
Manufacturer: Panasonic Win Source Part Number: 871012-ERJ-6GEYJ621V Series: ERJ-6G Operating Temperature Range: -55°C ~ 155°C Features: 620 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P620ACT, ERJ-6GEYJ621, P620ABK, P620ADKR-NDR, ERJ-6GEYJ621S, P620ADKR, ERJ6GEYJ621V, P620ATR, P620ACT-NDR, P620ATR-NDR, P620A, ERJ6GEYJ621, Q2809624AABB, ERJ6GEYJ621S

Manufacturer: Panasonic
Win Source Part Number: 871012-ERJ-6GEYJ621V
Series: ERJ-6G
Operating Temperature Range: -55°C ~ 155°C
Features: 620 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P620ACT, ERJ-6GEYJ621, P620ABK, P620ADKR-NDR, ERJ-6GEYJ621S, P620ADKR, ERJ6GEYJ621V, P620ATR, P620ACT-NDR, P620ATR-NDR, P620A, ERJ6GEYJ621, Q2809624AABB, ERJ6GEYJ621S

Buy Now Datasheet
RES SMD 620 OHM 5% 1/8W 0805 - 590-ERJ-6GEYJ621V - Utmel Electronic Limited
Hong Kong, China
RES SMD 620 OHM 5% 1/8W 0805
590-ERJ-6GEYJ621V
RES SMD 620 OHM 5% 1/8W 0805 590-ERJ-6GEYJ621V
RES SMD 620 OHM 5% 1/8W 0805

RES SMD 620 OHM 5% 1/8W 0805

Supplier's Site
Res, Thick Film, 620R, 5%, 0.125W, 0805; Resistance Panasonic - 53W4966 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 620R, 5%, 0.125W, 0805; Resistance Panasonic
53W4966
Res, Thick Film, 620R, 5%, 0.125W, 0805; Resistance Panasonic 53W4966
RES, THICK FILM, 620R, 5%, 0.125W, 0805; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 620R, 5%, 0.125W, 0805; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 0805, 620 Ohm, 5%, 125Mw, Full Reel; Resistance Panasonic - 52W0334 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0805, 620 Ohm, 5%, 125Mw, Full Reel; Resistance Panasonic
52W0334
Resistor, Thick Film, 0805, 620 Ohm, 5%, 125Mw, Full Reel; Resistance Panasonic 52W0334
RESISTOR, THICK FILM, 0805, 620 OHM, 5%, 125mW, FULL REEL; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 0805, 620 OHM, 5%, 125mW, FULL REEL; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERJ-6GEYJ621V 871012-ERJ-6GEYJ621V 590-ERJ-6GEYJ621V 53W4966 52W0334
Product Name SMD 8W 150V Resistor Chip Resistor - Surface Mount - ERJ-6GEYJ621V RES SMD 620 OHM 5% 1/8W 0805 Res, Thick Film, 620R, 5%, 0.125W, 0805; Resistance Panasonic Resistor, Thick Film, 0805, 620 Ohm, 5%, 125Mw, Full Reel; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 620 ohms 620 ohms 620 ohms 620 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 150 volts 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1054FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details