Panasonic Thick Film Chip Res, 0805, 1/10W 5% Rohs Compliant Panasonic ERJ-6GEYJ565V

Description
Thick Film Chip Res, 0805, 1/10W 5% RoHS Compliant: Yes
Datasheet
Description
Thick Film Chip Res, 0805, 1/10W 5% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Res, 0805, 1/10W 5% Rohs Compliant Panasonic - 52W0331 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0805, 1/10W 5% Rohs Compliant Panasonic
52W0331
Thick Film Chip Res, 0805, 1/10W 5% Rohs Compliant Panasonic 52W0331
Thick Film Chip Res, 0805, 1/10W 5% RoHS Compliant: Yes

Thick Film Chip Res, 0805, 1/10W 5% RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-6GEYJ565V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ565V
Chip Resistor - Surface Mount ERJ-6GEYJ565V
RES SMD 5.6M OHM 5% 1/8W 0805

RES SMD 5.6M OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 52W0331 ERJ-6GEYJ565V
Product Name Thick Film Chip Res, 0805, 1/10W 5% Rohs Compliant Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805
Standards and Certifications RoHS
Resistance Range 5.60E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573255 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details