Panasonic Res, 560K, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic ERJ-6GEYJ564V

Description
RES, 560K, 5%, 0.125W, THICK FILM, 0805; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 560K, 5%, 0.125W, THICK FILM, 0805; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 560K, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic - 52W0330 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
52W0330
Res, 560K, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic 52W0330
RES, 560K, 5%, 0.125W, THICK FILM, 0805; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: Yes

RES, 560K, 5%, 0.125W, THICK FILM, 0805; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560K, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic - 57AK2363 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
57AK2363
Res, 560K, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic 57AK2363
RES, 560K, 5%, 0.125W, THICK FILM, 0805; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: Yes

RES, 560K, 5%, 0.125W, THICK FILM, 0805; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-6GEYJ564V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ564V
Chip Resistor - Surface Mount ERJ-6GEYJ564V
RES SMD 560K OHM 5% 1/8W 0805

RES SMD 560K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 52W0330 ERJ-6GEYJ564V
Product Name Res, 560K, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 560000 ohms 560000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details