Panasonic Res, Thick Film, 5K6, 5%, 0.125W, 0805; Resistance Panasonic ERJ-6GEYJ562V

Description
RES, THICK FILM, 5K6, 5%, 0.125W, 0805; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 5K6, 5%, 0.125W, 0805; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 5K6, 5%, 0.125W, 0805; Resistance Panasonic - 65T8835 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K6, 5%, 0.125W, 0805; Resistance Panasonic
65T8835
Res, Thick Film, 5K6, 5%, 0.125W, 0805; Resistance Panasonic 65T8835
RES, THICK FILM, 5K6, 5%, 0.125W, 0805; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 5K6, 5%, 0.125W, 0805; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 5K6, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7719 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K6, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7719
Res, Thick Film, 5K6, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7719
RES, THICK FILM, 5K6, 5%, 0.125W, 0805, REEL; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K6, 5%, 0.125W, 0805, REEL; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 5.6K OHM 5% 1/8W 0805 - 590-ERJ-6GEYJ562V - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.6K OHM 5% 1/8W 0805
590-ERJ-6GEYJ562V
RES SMD 5.6K OHM 5% 1/8W 0805 590-ERJ-6GEYJ562V
RES SMD 5.6K OHM 5% 1/8W 0805

RES SMD 5.6K OHM 5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - ERJ-6GEYJ562V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ562V
Chip Resistor - Surface Mount ERJ-6GEYJ562V
RES SMD 5.6K OHM 5% 1/8W 0805

RES SMD 5.6K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 65T8835 97W7719 590-ERJ-6GEYJ562V ERJ-6GEYJ562V
Product Name Res, Thick Film, 5K6, 5%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 5K6, 5%, 0.125W, 0805, Reel; Resistance Panasonic RES SMD 5.6K OHM 5% 1/8W 0805 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 5600 ohms 5600 ohms 5600 ohms 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers