Panasonic Res, Thick Film, 560R, 5%, 0.125W, 0805; Resistance Panasonic ERJ-6GEYJ561V

Description
RES, THICK FILM, 560R, 5%, 0.125W, 0805; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 560R, 5%, 0.125W, 0805; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 560R, 5%, 0.125W, 0805; Resistance Panasonic - 65T8834 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560R, 5%, 0.125W, 0805; Resistance Panasonic
65T8834
Res, Thick Film, 560R, 5%, 0.125W, 0805; Resistance Panasonic 65T8834
RES, THICK FILM, 560R, 5%, 0.125W, 0805; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 560R, 5%, 0.125W, 0805; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 560R, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7718 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7718
Res, Thick Film, 560R, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7718
RES, THICK FILM, 560R, 5%, 0.125W, 0805, REEL; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 560R, 5%, 0.125W, 0805, REEL; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8834 97W7718
Product Name Res, Thick Film, 560R, 5%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 560R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers