Panasonic Chip Resistor - Surface Mount ERJ-6GEYJ560V

Description
RES SMD 56 OHM 5% 1/8W 0805
Description
RES SMD 56 OHM 5% 1/8W 0805
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic thick film resistor has a resistance value of 56 ohms with a tolerance of ±5%. It is rated for a power dissipation of 0.125 watts and comes in an 0805 case size, which is equivalent to 2012 metric dimensions. This resistor is suitable for general-purpose applications and is compliant with RoHS standards. It is packaged on a reel, making it convenient for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Panasonic thick film resistor has a resistance value of 56 ohms with a tolerance of ±5%. It is rated for a power dissipation of 0.125 watts and comes in an 0805 case size, which is equivalent to 2012 metric dimensions. This resistor is suitable for general-purpose applications and is compliant with RoHS standards. It is packaged on a reel, making it convenient for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-6GEYJ560V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ560V
Chip Resistor - Surface Mount ERJ-6GEYJ560V
RES SMD 56 OHM 5% 1/8W 0805

RES SMD 56 OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 56R, 5%, 0.125W, 0805; Resistance Panasonic - 65T8833 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 5%, 0.125W, 0805; Resistance Panasonic
65T8833
Res, Thick Film, 56R, 5%, 0.125W, 0805; Resistance Panasonic 65T8833
RES, THICK FILM, 56R, 5%, 0.125W, 0805; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 56R, 5%, 0.125W, 0805; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 56R, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7717 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7717
Res, Thick Film, 56R, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7717
RES, THICK FILM, 56R, 5%, 0.125W, 0805, REEL; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 56R, 5%, 0.125W, 0805, REEL; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-6GEYJ560V 65T8833 97W7717
Product Name Chip Resistor - Surface Mount Res, Thick Film, 56R, 5%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 56R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details