RESISTOR, THICK FILM, 0805, 5.1MOHM, 5%, 125mW, FULL REEL; Resistance:5.1Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES SMD 5.1M OHM 5% 1/8W 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 52W0329 | ERJ-6GEYJ515V |
| Product Name | Resistor, Thick Film, 0805, 5.1Mohm, 5%, 125Mw, Full Reel; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | |
| Resistance Range | 5.10E6 ohms | 0.0051 ohms |