Panasonic RES SMD 5.1K OHM 5% 1/8W 0805 ERJ-6GEYJ512V

Description
RES SMD 5.1K OHM 5% 1/8W 0805
Datasheet
Description
RES SMD 5.1K OHM 5% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 5.1K OHM 5% 1/8W 0805 - 590-ERJ-6GEYJ512V - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.1K OHM 5% 1/8W 0805
590-ERJ-6GEYJ512V
RES SMD 5.1K OHM 5% 1/8W 0805 590-ERJ-6GEYJ512V
RES SMD 5.1K OHM 5% 1/8W 0805

RES SMD 5.1K OHM 5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - ERJ-6GEYJ512V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ512V
Chip Resistor - Surface Mount ERJ-6GEYJ512V
RES SMD 5.1K OHM 5% 1/8W 0805

RES SMD 5.1K OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 5K1, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7716 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K1, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7716
Res, Thick Film, 5K1, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7716
RES, THICK FILM, 5K1, 5%, 0.125W, 0805, REEL; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K1, 5%, 0.125W, 0805, REEL; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 590-ERJ-6GEYJ512V ERJ-6GEYJ512V 97W7716
Product Name RES SMD 5.1K OHM 5% 1/8W 0805 Chip Resistor - Surface Mount Res, Thick Film, 5K1, 5%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric]
Resistance Range 5100 ohms 5100 ohms 5100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data