Panasonic RES SMD 510 OHM 5% 1/8W 0805 ERJ-6GEYJ511V

Description
RES SMD 510 OHM 5% 1/8W 0805
Datasheet
Description
RES SMD 510 OHM 5% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 510 OHM 5% 1/8W 0805 - 590-ERJ-6GEYJ511V - Utmel Electronic Limited
Hong Kong, China
RES SMD 510 OHM 5% 1/8W 0805
590-ERJ-6GEYJ511V
RES SMD 510 OHM 5% 1/8W 0805 590-ERJ-6GEYJ511V
RES SMD 510 OHM 5% 1/8W 0805

RES SMD 510 OHM 5% 1/8W 0805

Supplier's Site
Res, Thick Film, 510R, 5%, 0.125W, 0805; Resistance Panasonic - 65T8831 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 5%, 0.125W, 0805; Resistance Panasonic
65T8831
Res, Thick Film, 510R, 5%, 0.125W, 0805; Resistance Panasonic 65T8831
RES, THICK FILM, 510R, 5%, 0.125W, 0805; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 510R, 5%, 0.125W, 0805; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 510R, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7715 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7715
Res, Thick Film, 510R, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7715
RES, THICK FILM, 510R, 5%, 0.125W, 0805, REEL; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 510R, 5%, 0.125W, 0805, REEL; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-6GEYJ511V 65T8831 97W7715
Product Name RES SMD 510 OHM 5% 1/8W 0805 Res, Thick Film, 510R, 5%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 510R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 510 ohms 510 ohms 510 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details