Panasonic SMD 4.7 Ohm 8W Resistor ERJ-6GEYJ4R7V

Description
4.7 Ohm 5% 1/8W 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ4R7V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ4R7V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.7 Ohm 5% 1/8W 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ4R7V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ4R7V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7 Ohm 8W Resistor - 52-ERJ-6GEYJ4R7V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7 Ohm 8W Resistor
52-ERJ-6GEYJ4R7V
SMD 4.7 Ohm 8W Resistor 52-ERJ-6GEYJ4R7V
4.7 Ohm 5% 1/8W 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ4R7V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ4R7V can be used for catalog matching and distributor lookup.

4.7 Ohm 5% 1/8W 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ4R7V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ4R7V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ-6GEYJ4R7V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ4R7V
Chip Resistor - Surface Mount ERJ-6GEYJ4R7V
RES SMD 4.7 OHM 5% 1/8W 0805

RES SMD 4.7 OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 4R7, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7708 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R7, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7708
Res, Thick Film, 4R7, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7708
RES, THICK FILM, 4R7, 5%, 0.125W, 0805, REEL; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4R7, 5%, 0.125W, 0805, REEL; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4R7, 5%, 0.125W, 0805; Resistance Panasonic - 65T8823 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R7, 5%, 0.125W, 0805; Resistance Panasonic
65T8823
Res, Thick Film, 4R7, 5%, 0.125W, 0805; Resistance Panasonic 65T8823
RES, THICK FILM, 4R7, 5%, 0.125W, 0805; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 4R7, 5%, 0.125W, 0805; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-6GEYJ4R7V ERJ-6GEYJ4R7V 97W7708 65T8823
Product Name SMD 4.7 Ohm 8W Resistor Chip Resistor - Surface Mount Res, Thick Film, 4R7, 5%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 4R7, 5%, 0.125W, 0805; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details