The Panasonic ERJ Series resistor with part number 27AC5420 features a resistance value of 47 kΩ and a tolerance of ±5%. It has a power rating of 125 mW and is housed in an 0805 (2012 metric) package. This thick film resistor is suitable for general-purpose applications and has a voltage rating of 150V. The product is RoHS compliant, making it suitable for environmentally conscious designs. Its specifications make it a reliable choice for various electronic circuits requiring precise resistance values.
Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:ERJ Series; Voltage Rating:150V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 27AC5420 |
| Product Name | Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 47000 ohms |