Panasonic RES SMD 430K OHM 5% 1/8W 0805 ERJ-6GEYJ434V

Description
RES SMD 430K OHM 5% 1/8W 0805
Description
RES SMD 430K OHM 5% 1/8W 0805

Suppliers

Company
Product
Description
Supplier Links
RES SMD 430K OHM 5% 1/8W 0805 - 590-ERJ-6GEYJ434V - Utmel Electronic Limited
Hong Kong, China
RES SMD 430K OHM 5% 1/8W 0805
590-ERJ-6GEYJ434V
RES SMD 430K OHM 5% 1/8W 0805 590-ERJ-6GEYJ434V
RES SMD 430K OHM 5% 1/8W 0805

RES SMD 430K OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-6GEYJ434V
Product Name RES SMD 430K OHM 5% 1/8W 0805
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 430000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details