Panasonic RES SMD 4.3K OHM 5% 1/8W 0805 ERJ-6GEYJ432V

Description
RES SMD 4.3K OHM 5% 1/8W 0805
Datasheet
Description
RES SMD 4.3K OHM 5% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 4.3K OHM 5% 1/8W 0805 - 590-ERJ-6GEYJ432V - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.3K OHM 5% 1/8W 0805
590-ERJ-6GEYJ432V
RES SMD 4.3K OHM 5% 1/8W 0805 590-ERJ-6GEYJ432V
RES SMD 4.3K OHM 5% 1/8W 0805

RES SMD 4.3K OHM 5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - ERJ-6GEYJ432V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ432V
Chip Resistor - Surface Mount ERJ-6GEYJ432V
RES SMD 4.3K OHM 5% 1/8W 0805

RES SMD 4.3K OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 4K3, 5%, 0.125W, 0805; Resistance Panasonic - 53W4960 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K3, 5%, 0.125W, 0805; Resistance Panasonic
53W4960
Res, Thick Film, 4K3, 5%, 0.125W, 0805; Resistance Panasonic 53W4960
RES, THICK FILM, 4K3, 5%, 0.125W, 0805; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 4K3, 5%, 0.125W, 0805; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K3, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0321 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K3, 5%, 0.125W, 0805, Reel; Resistance Panasonic
52W0321
Res, Thick Film, 4K3, 5%, 0.125W, 0805, Reel; Resistance Panasonic 52W0321
RES, THICK FILM, 4K3, 5%, 0.125W, 0805, REEL; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K3, 5%, 0.125W, 0805, REEL; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 590-ERJ-6GEYJ432V ERJ-6GEYJ432V 53W4960 52W0321
Product Name RES SMD 4.3K OHM 5% 1/8W 0805 Chip Resistor - Surface Mount Res, Thick Film, 4K3, 5%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 4K3, 5%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 4300 ohms 4300 ohms 4300 ohms 4300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details