RES SMD 43 OHM 5% 1/8W 0805
RES SMD 43 OHM 5% 1/8W 0805
RES SMD 43 OHM 5% 1/8W 0805
| Utmel Electronic Limited | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 590-ERJ-6GEYJ430V | ERJ-6GEYJ430V | ERJ-6GEYJ430V |
| Product Name | RES SMD 43 OHM 5% 1/8W 0805 | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Surface Mount | 0805; 0805 (2012 Metric) | |
| Resistance Range | 43 ohms | 43 ohms | 43 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |