Panasonic Resistors - Chip Resistor - Surface Mount ERJ-6GEYJ395V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326657-ERJ-6GEYJ395 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: -400/ +150ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 3.9 MOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P3.9MATR,P3.9MACT,22 66-ERJ-6GEYJ395V,P3. 9MADKR,ERJ6GEYJ395V, P3.9MACT-NDR,P3.9MAT R-NDR,P3.9MADKR-NDR Base Product Number: ERJ-6GEYJ RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326657-ERJ-6GEYJ395 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: -400/ +150ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 3.9 MOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P3.9MATR,P3.9MACT,22 66-ERJ-6GEYJ395V,P3. 9MADKR,ERJ6GEYJ395V, P3.9MACT-NDR,P3.9MAT R-NDR,P3.9MADKR-NDR Base Product Number: ERJ-6GEYJ RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326657-ERJ-6GEYJ395V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326657-ERJ-6GEYJ395V
Resistors - Chip Resistor - Surface Mount 1326657-ERJ-6GEYJ395V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326657-ERJ-6GEYJ395 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: -400/ +150ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 3.9 MOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P3.9MATR,P3.9MACT,22 66-ERJ-6GEYJ395V,P3. 9MADKR,ERJ6GEYJ395V, P3.9MACT-NDR,P3.9MAT R-NDR,P3.9MADKR-NDR Base Product Number: ERJ-6GEYJ RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326657-ERJ-6GEYJ395V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: -400/ +150ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.9 MOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P3.9MATR,P3.9MACT,2266-ERJ-6GEYJ395V,P3.9MADKR,ERJ6GEYJ395V,P3.9MACT-NDR,P3.9MATR-NDR,P3.9MADKR-NDR
Base Product Number: ERJ-6GEYJ
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 8W Resistor - 52-ERJ-6GEYJ395V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-ERJ-6GEYJ395V
SMD 8W Resistor 52-ERJ-6GEYJ395V
RES SMD 3.9M OHM 5% 1/8W 0805 Product overview: ERJ-6GEYJ395V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ395V can be used for catalog matching and distributor lookup.

RES SMD 3.9M OHM 5% 1/8W 0805 Product overview: ERJ-6GEYJ395V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ395V can be used for catalog matching and distributor lookup.

Supplier's Site
Thick Film Chip Res, 0805, 1/10W 5% Rohs Compliant Panasonic - 52W0317 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0805, 1/10W 5% Rohs Compliant Panasonic
52W0317
Thick Film Chip Res, 0805, 1/10W 5% Rohs Compliant Panasonic 52W0317
Thick Film Chip Res, 0805, 1/10W 5% RoHS Compliant: Yes

Thick Film Chip Res, 0805, 1/10W 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1326657-ERJ-6GEYJ395V 52-ERJ-6GEYJ395V 52W0317
Product Name Resistors - Chip Resistor - Surface Mount SMD 8W Resistor Thick Film Chip Res, 0805, 1/10W 5% Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 3.90E6 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient -400 to 150 ±ppm/°C
Power Rating 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details