Panasonic Res, Thick Film, 39K, 5%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6GEYJ393V

Description
RES, THICK FILM, 39K, 5%, 0.125W, 0805, REEL; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 39K, 5%, 0.125W, 0805, REEL; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 39K, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7707 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7707
Res, Thick Film, 39K, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7707
RES, THICK FILM, 39K, 5%, 0.125W, 0805, REEL; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 39K, 5%, 0.125W, 0805, REEL; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97W7707
Product Name Res, Thick Film, 39K, 5%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details