Panasonic RES SMD 39 OHM 5% 1/8W 0805 ERJ-6GEYJ390V

Description
RES SMD 39 OHM 5% 1/8W 0805
Description
RES SMD 39 OHM 5% 1/8W 0805

Suppliers

Company
Product
Description
Supplier Links
RES SMD 39 OHM 5% 1/8W 0805 - 590-ERJ-6GEYJ390V - Utmel Electronic Limited
Hong Kong, China
RES SMD 39 OHM 5% 1/8W 0805
590-ERJ-6GEYJ390V
RES SMD 39 OHM 5% 1/8W 0805 590-ERJ-6GEYJ390V
RES SMD 39 OHM 5% 1/8W 0805

RES SMD 39 OHM 5% 1/8W 0805

Supplier's Site
Res, Thick Film, 39R, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0315 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
52W0315
Res, Thick Film, 39R, 5%, 0.125W, 0805, Reel; Resistance Panasonic 52W0315
RES, THICK FILM, 39R, 5%, 0.125W, 0805, REEL; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 39R, 5%, 0.125W, 0805, REEL; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 39R, 5%, 0.125W, 0805; Resistance Panasonic - 53W4957 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R, 5%, 0.125W, 0805; Resistance Panasonic
53W4957
Res, Thick Film, 39R, 5%, 0.125W, 0805; Resistance Panasonic 53W4957
RES, THICK FILM, 39R, 5%, 0.125W, 0805; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 39R, 5%, 0.125W, 0805; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-6GEYJ390V 52W0315 53W4957
Product Name RES SMD 39 OHM 5% 1/8W 0805 Res, Thick Film, 39R, 5%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 39R, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 39 ohms 39 ohms 39 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details