Panasonic RES SMD 3.6M OHM 5% 1/8W 0805 ERJ-6GEYJ365V

Description
RES SMD 3.6M OHM 5% 1/8W 0805
Description
RES SMD 3.6M OHM 5% 1/8W 0805

Suppliers

Company
Product
Description
Supplier Links
RES SMD 3.6M OHM 5% 1/8W 0805 - 590-ERJ-6GEYJ365V - Utmel Electronic Limited
Hong Kong, China
RES SMD 3.6M OHM 5% 1/8W 0805
590-ERJ-6GEYJ365V
RES SMD 3.6M OHM 5% 1/8W 0805 590-ERJ-6GEYJ365V
RES SMD 3.6M OHM 5% 1/8W 0805

RES SMD 3.6M OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-6GEYJ365V
Product Name RES SMD 3.6M OHM 5% 1/8W 0805
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 3.60E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details