Panasonic Resistor, Thick Film, 0805, 360 Ohm, 5%, 125Mw, Full Reel; Resistance Panasonic ERJ-6GEYJ361V

Description
RESISTOR, THICK FILM, 0805, 360 OHM, 5%, 125mW, FULL REEL; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 0805, 360 OHM, 5%, 125mW, FULL REEL; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0805, 360 Ohm, 5%, 125Mw, Full Reel; Resistance Panasonic - 52W0310 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0805, 360 Ohm, 5%, 125Mw, Full Reel; Resistance Panasonic
52W0310
Resistor, Thick Film, 0805, 360 Ohm, 5%, 125Mw, Full Reel; Resistance Panasonic 52W0310
RESISTOR, THICK FILM, 0805, 360 OHM, 5%, 125mW, FULL REEL; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 0805, 360 OHM, 5%, 125mW, FULL REEL; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W0310
Product Name Resistor, Thick Film, 0805, 360 Ohm, 5%, 125Mw, Full Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers