Panasonic Res, 3M3, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic ERJ-6GEYJ335V

Description
RES, 3M3, 5%, 0.125W, THICK FILM, 0805; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Product Length:2mmRoHS Compliant: Yes
Datasheet
Description
RES, 3M3, 5%, 0.125W, THICK FILM, 0805; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Product Length:2mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3M3, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic - 52W0308 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
52W0308
Res, 3M3, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic 52W0308
RES, 3M3, 5%, 0.125W, THICK FILM, 0805; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Product Length:2mmRoHS Compliant: Yes

RES, 3M3, 5%, 0.125W, THICK FILM, 0805; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M3, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic - 57AK2362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
57AK2362
Res, 3M3, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic 57AK2362
RES, 3M3, 5%, 0.125W, THICK FILM, 0805; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Product Length:2mmRoHS Compliant: Yes

RES, 3M3, 5%, 0.125W, THICK FILM, 0805; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W0308
Product Name Res, 3M3, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers