Panasonic Res, Thick Film, 330K, 5%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6GEYJ334V

Description
RES, THICK FILM, 330K, 5%, 0.125W, 0805, REEL; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 330K, 5%, 0.125W, 0805, REEL; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 330K, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0307 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330K, 5%, 0.125W, 0805, Reel; Resistance Panasonic
52W0307
Res, Thick Film, 330K, 5%, 0.125W, 0805, Reel; Resistance Panasonic 52W0307
RES, THICK FILM, 330K, 5%, 0.125W, 0805, REEL; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 330K, 5%, 0.125W, 0805, REEL; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 330K, 5%, 0.125W, 0805; Resistance Panasonic - 53W4954 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330K, 5%, 0.125W, 0805; Resistance Panasonic
53W4954
Res, Thick Film, 330K, 5%, 0.125W, 0805; Resistance Panasonic 53W4954
RES, THICK FILM, 330K, 5%, 0.125W, 0805; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 330K, 5%, 0.125W, 0805; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-6GEYJ334V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ334V
Chip Resistor - Surface Mount ERJ-6GEYJ334V
RES SMD 330K OHM 5% 1/8W 0805

RES SMD 330K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52W0307 53W4954 ERJ-6GEYJ334V
Product Name Res, Thick Film, 330K, 5%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 330K, 5%, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Resistance Range 330000 ohms 330000 ohms 330000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573299 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47000 ohms
View Details