Panasonic Res, Thick Film, 300K, 5%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6GEYJ304V

Description
RES, THICK FILM, 300K, 5%, 0.125W, 0805, REEL; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 300K, 5%, 0.125W, 0805, REEL; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 300K, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0305 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300K, 5%, 0.125W, 0805, Reel; Resistance Panasonic
52W0305
Res, Thick Film, 300K, 5%, 0.125W, 0805, Reel; Resistance Panasonic 52W0305
RES, THICK FILM, 300K, 5%, 0.125W, 0805, REEL; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 300K, 5%, 0.125W, 0805, REEL; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-6GEYJ304V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-6GEYJ304V
Resistors - Chip Resistor - Surface Mount ERJ-6GEYJ304V
RES SMD 300K OHM 5% 1/8W 0805

RES SMD 300K OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 52W0305 ERJ-6GEYJ304V
Product Name Res, Thick Film, 300K, 5%, 0.125W, 0805, Reel; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 300000 ohms 300000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567481 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers