Panasonic SMD 8W Resistor ERJ-6GEYJ303V

Description
30kΩ 5% 1/8W 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ303V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ303V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30kΩ 5% 1/8W 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ303V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ303V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W Resistor - 52-ERJ-6GEYJ303V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-ERJ-6GEYJ303V
SMD 8W Resistor 52-ERJ-6GEYJ303V
30kΩ 5% 1/8W 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ303V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ303V can be used for catalog matching and distributor lookup.

30kΩ 5% 1/8W 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ303V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ303V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 30K, 5%, 0.125W, 0805; Resistance Panasonic - 53W4952 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 5%, 0.125W, 0805; Resistance Panasonic
53W4952
Res, Thick Film, 30K, 5%, 0.125W, 0805; Resistance Panasonic 53W4952
RES, THICK FILM, 30K, 5%, 0.125W, 0805; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 30K, 5%, 0.125W, 0805; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 30K, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0304 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 5%, 0.125W, 0805, Reel; Resistance Panasonic
52W0304
Res, Thick Film, 30K, 5%, 0.125W, 0805, Reel; Resistance Panasonic 52W0304
RES, THICK FILM, 30K, 5%, 0.125W, 0805, REEL; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30K, 5%, 0.125W, 0805, REEL; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-6GEYJ303V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ303V
Chip Resistor - Surface Mount ERJ-6GEYJ303V
RES SMD 30K OHM 5% 1/8W 0805

RES SMD 30K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-6GEYJ303V 53W4952 52W0304 ERJ-6GEYJ303V
Product Name SMD 8W Resistor Res, Thick Film, 30K, 5%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 30K, 5%, 0.125W, 0805, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Resistance Range 30000 ohms 30000 ohms 30000 ohms 30000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details