Panasonic Resistors - Chip Resistor - Surface Mount ERJ-6GEYJ302V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331563-ERJ-6GEYJ302 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 3 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-6GEYJ302S,ERJ-6G EYJ302,P3.0KABK,P3.0 KACT-NDR,P3.0KA-ND,P 3.0KACT,ERJ6GEYJ302V ,Q1151994I,P3.0KA,P3 .0KADKR,P3.0KADKR-ND R,P3.0KATR,ERJ6GEYJ3 02S,ERJ6GEYJ302,P3.0 KATR-NDR Base Product Number: ERJ-6GEYJ RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331563-ERJ-6GEYJ302 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 3 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-6GEYJ302S,ERJ-6G EYJ302,P3.0KABK,P3.0 KACT-NDR,P3.0KA-ND,P 3.0KACT,ERJ6GEYJ302V ,Q1151994I,P3.0KA,P3 .0KADKR,P3.0KADKR-ND R,P3.0KATR,ERJ6GEYJ3 02S,ERJ6GEYJ302,P3.0 KATR-NDR Base Product Number: ERJ-6GEYJ RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1331563-ERJ-6GEYJ302V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1331563-ERJ-6GEYJ302V
Resistors - Chip Resistor - Surface Mount 1331563-ERJ-6GEYJ302V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331563-ERJ-6GEYJ302 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 3 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-6GEYJ302S,ERJ-6G EYJ302,P3.0KABK,P3.0 KACT-NDR,P3.0KA-ND,P 3.0KACT,ERJ6GEYJ302V ,Q1151994I,P3.0KA,P3 .0KADKR,P3.0KADKR-ND R,P3.0KATR,ERJ6GEYJ3 02S,ERJ6GEYJ302,P3.0 KATR-NDR Base Product Number: ERJ-6GEYJ RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1331563-ERJ-6GEYJ302V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-6GEYJ302S,ERJ-6GEYJ302,P3.0KABK,P3.0KACT-NDR,P3.0KA-ND,P3.0KACT,ERJ6GEYJ302V,Q1151994I,P3.0KA,P3.0KADKR,P3.0KADKR-NDR,P3.0KATR,ERJ6GEYJ302S,ERJ6GEYJ302,P3.0KATR-NDR
Base Product Number: ERJ-6GEYJ
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive SMD 8W 150V Resistor - 52-ERJ-6GEYJ302V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 8W 150V Resistor
52-ERJ-6GEYJ302V
Automotive SMD 8W 150V Resistor 52-ERJ-6GEYJ302V
0805 3kR 5% 1/8W Thick Film SMD Resistor, 150V, AEC-Q200 Product overview: ERJ-6GEYJ302V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ302V can be used for catalog matching and distributor lookup.

0805 3kR 5% 1/8W Thick Film SMD Resistor, 150V, AEC-Q200 Product overview: ERJ-6GEYJ302V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ302V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 3K, 5%, 0.125W, 0805; Resistance Panasonic - 65T8815 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 5%, 0.125W, 0805; Resistance Panasonic
65T8815
Res, Thick Film, 3K, 5%, 0.125W, 0805; Resistance Panasonic 65T8815
RES, THICK FILM, 3K, 5%, 0.125W, 0805; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 3K, 5%, 0.125W, 0805; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7700 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7700
Res, Thick Film, 3K, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7700
RES, THICK FILM, 3K, 5%, 0.125W, 0805, REEL; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K, 5%, 0.125W, 0805, REEL; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1331563-ERJ-6GEYJ302V 52-ERJ-6GEYJ302V 65T8815 97W7700
Product Name Resistors - Chip Resistor - Surface Mount Automotive SMD 8W 150V Resistor Res, Thick Film, 3K, 5%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 3K, 5%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 3000 ohms 3000 ohms 3000 ohms 3000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details