Panasonic Resistor, Thick Film, 0805, 2Ohm, 5%, 125Mw, Full Reel; Resistance Panasonic ERJ-6GEYJ2R0V

Description
RESISTOR, THICK FILM, 0805, 2OHM, 5%, 125mW, FULL REEL; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 0805, 2OHM, 5%, 125mW, FULL REEL; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0805, 2Ohm, 5%, 125Mw, Full Reel; Resistance Panasonic - 52W0289 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0805, 2Ohm, 5%, 125Mw, Full Reel; Resistance Panasonic
52W0289
Resistor, Thick Film, 0805, 2Ohm, 5%, 125Mw, Full Reel; Resistance Panasonic 52W0289
RESISTOR, THICK FILM, 0805, 2OHM, 5%, 125mW, FULL REEL; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 0805, 2OHM, 5%, 125mW, FULL REEL; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W0289
Product Name Resistor, Thick Film, 0805, 2Ohm, 5%, 125Mw, Full Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers