Panasonic RES SMD 27K OHM 5% 1/8W 0805 ERJ-6GEYJ273V

Description
RES SMD 27K OHM 5% 1/8W 0805
Datasheet
Description
RES SMD 27K OHM 5% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 27K OHM 5% 1/8W 0805 - 590-ERJ-6GEYJ273V - Utmel Electronic Limited
Hong Kong, China
RES SMD 27K OHM 5% 1/8W 0805
590-ERJ-6GEYJ273V
RES SMD 27K OHM 5% 1/8W 0805 590-ERJ-6GEYJ273V
RES SMD 27K OHM 5% 1/8W 0805

RES SMD 27K OHM 5% 1/8W 0805

Supplier's Site
Res, Thick Film, 27K, 5%, 0.125W, 0805; Resistance Panasonic - 53W4948 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K, 5%, 0.125W, 0805; Resistance Panasonic
53W4948
Res, Thick Film, 27K, 5%, 0.125W, 0805; Resistance Panasonic 53W4948
RES, THICK FILM, 27K, 5%, 0.125W, 0805; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 27K, 5%, 0.125W, 0805; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 27K, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0297 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K, 5%, 0.125W, 0805, Reel; Resistance Panasonic
52W0297
Res, Thick Film, 27K, 5%, 0.125W, 0805, Reel; Resistance Panasonic 52W0297
RES, THICK FILM, 27K, 5%, 0.125W, 0805, REEL; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 27K, 5%, 0.125W, 0805, REEL; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-6GEYJ273V 53W4948 52W0297
Product Name RES SMD 27K OHM 5% 1/8W 0805 Res, Thick Film, 27K, 5%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 27K, 5%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 27000 ohms 27000 ohms 27000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details