Panasonic SMD 8W 150V Resistor ERJ-6GEYJ272V

Description
2.7kR 5% 1/8W 150V 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ272V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ272V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.7kR 5% 1/8W 150V 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ272V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ272V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W 150V Resistor - 52-ERJ-6GEYJ272V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 150V Resistor
52-ERJ-6GEYJ272V
SMD 8W 150V Resistor 52-ERJ-6GEYJ272V
2.7kR 5% 1/8W 150V 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ272V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ272V can be used for catalog matching and distributor lookup.

2.7kR 5% 1/8W 150V 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ272V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ272V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ-6GEYJ272V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ272V
Chip Resistor - Surface Mount ERJ-6GEYJ272V
RES SMD 2.7K OHM 5% 1/8W 0805

RES SMD 2.7K OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 2K7, 5%, 0.125W, 0805; Resistance Panasonic - 65T8812 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 5%, 0.125W, 0805; Resistance Panasonic
65T8812
Res, Thick Film, 2K7, 5%, 0.125W, 0805; Resistance Panasonic 65T8812
RES, THICK FILM, 2K7, 5%, 0.125W, 0805; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 2K7, 5%, 0.125W, 0805; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K7, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7697 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7697
Res, Thick Film, 2K7, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7697
RES, THICK FILM, 2K7, 5%, 0.125W, 0805, REEL; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K7, 5%, 0.125W, 0805, REEL; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-6GEYJ272V ERJ-6GEYJ272V 65T8812 97W7697
Product Name SMD 8W 150V Resistor Chip Resistor - Surface Mount Res, Thick Film, 2K7, 5%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 2K7, 5%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2700 ohms 2700 ohms 2700 ohms 2700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8660 ohms
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers