Panasonic Resistors - Chip Resistor - Surface Mount ERJ-6GEYJ243V

Description
RES SMD 24K OHM 5% 1/8W 0805
Datasheet
Description
RES SMD 24K OHM 5% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-6GEYJ243V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-6GEYJ243V
Resistors - Chip Resistor - Surface Mount ERJ-6GEYJ243V
RES SMD 24K OHM 5% 1/8W 0805

RES SMD 24K OHM 5% 1/8W 0805

Supplier's Site
Res, Thick Film, 24K, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7694 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7694
Res, Thick Film, 24K, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7694
RES, THICK FILM, 24K, 5%, 0.125W, 0805, REEL; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24K, 5%, 0.125W, 0805, REEL; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 24K, 5%, 0.125W, 0805; Resistance Panasonic - 65T8809 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K, 5%, 0.125W, 0805; Resistance Panasonic
65T8809
Res, Thick Film, 24K, 5%, 0.125W, 0805; Resistance Panasonic 65T8809
RES, THICK FILM, 24K, 5%, 0.125W, 0805; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 24K, 5%, 0.125W, 0805; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-6GEYJ243V 97W7694 65T8809
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 24K, 5%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 24K, 5%, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 24000 ohms 24000 ohms 24000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers