Panasonic Res, Thick Film, 240R, 5%, 0.125W, 0805; Resistance Panasonic ERJ-6GEYJ241V

Description
RES, THICK FILM, 240R, 5%, 0.125W, 0805; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 240R, 5%, 0.125W, 0805; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 240R, 5%, 0.125W, 0805; Resistance Panasonic - 65T8808 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240R, 5%, 0.125W, 0805; Resistance Panasonic
65T8808
Res, Thick Film, 240R, 5%, 0.125W, 0805; Resistance Panasonic 65T8808
RES, THICK FILM, 240R, 5%, 0.125W, 0805; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 240R, 5%, 0.125W, 0805; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 240R, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7693 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7693
Res, Thick Film, 240R, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7693
RES, THICK FILM, 240R, 5%, 0.125W, 0805, REEL; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 240R, 5%, 0.125W, 0805, REEL; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8808 97W7693
Product Name Res, Thick Film, 240R, 5%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 240R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details