Panasonic Res, 24R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic ERJ-6GEYJ240V

Description
RES, 24R, 5%, 0.125W, THICK FILM, 0805; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 24R, 5%, 0.125W, THICK FILM, 0805; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic - 57AK2359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
57AK2359
Res, 24R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic 57AK2359
RES, 24R, 5%, 0.125W, THICK FILM, 0805; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150V RoHS Compliant: Yes

RES, 24R, 5%, 0.125W, THICK FILM, 0805; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic - 52W0293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
52W0293
Res, 24R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic 52W0293
RES, 24R, 5%, 0.125W, THICK FILM, 0805; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150V RoHS Compliant: Yes

RES, 24R, 5%, 0.125W, THICK FILM, 0805; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-6GEYJ240V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ240V
Chip Resistor - Surface Mount ERJ-6GEYJ240V
RES SMD 24 OHM 5% 1/8W 0805

RES SMD 24 OHM 5% 1/8W 0805

Supplier's Site Datasheet
RES SMD 24 OHM 5% 1/8W 0805 - 590-ERJ-6GEYJ240V - Utmel Electronic Limited
Hong Kong, China
RES SMD 24 OHM 5% 1/8W 0805
590-ERJ-6GEYJ240V
RES SMD 24 OHM 5% 1/8W 0805 590-ERJ-6GEYJ240V
RES SMD 24 OHM 5% 1/8W 0805

RES SMD 24 OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 57AK2359 ERJ-6GEYJ240V 590-ERJ-6GEYJ240V
Product Name Res, 24R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount RES SMD 24 OHM 5% 1/8W 0805
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 24 ohms 24 ohms 24 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details