Panasonic Res, Thick Film, 22K, 5%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6GEYJ223V

Description
RES, THICK FILM, 22K, 5%, 0.125W, 0805, REEL; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 22K, 5%, 0.125W, 0805, REEL; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 22K, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7690 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7690
Res, Thick Film, 22K, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7690
RES, THICK FILM, 22K, 5%, 0.125W, 0805, REEL; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22K, 5%, 0.125W, 0805, REEL; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22K, 5%, 0.125W, 0805; Resistance Panasonic - 65T8805 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 5%, 0.125W, 0805; Resistance Panasonic
65T8805
Res, Thick Film, 22K, 5%, 0.125W, 0805; Resistance Panasonic 65T8805
RES, THICK FILM, 22K, 5%, 0.125W, 0805; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 22K, 5%, 0.125W, 0805; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97W7690 65T8805
Product Name Res, Thick Film, 22K, 5%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 22K, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 22000 ohms 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details