Panasonic Chip Resistor - Surface Mount ERJ-6GEYJ222V

Description
RES SMD 2.2K OHM 5% 1/8W 0805
Datasheet
Description
RES SMD 2.2K OHM 5% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-6GEYJ222V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ222V
Chip Resistor - Surface Mount ERJ-6GEYJ222V
RES SMD 2.2K OHM 5% 1/8W 0805

RES SMD 2.2K OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 2K2, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7689 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7689
Res, Thick Film, 2K2, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7689
RES, THICK FILM, 2K2, 5%, 0.125W, 0805, REEL; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K2, 5%, 0.125W, 0805, REEL; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K2, 5%, 0.125W, 0805; Resistance Panasonic - 65T8804 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 5%, 0.125W, 0805; Resistance Panasonic
65T8804
Res, Thick Film, 2K2, 5%, 0.125W, 0805; Resistance Panasonic 65T8804
RES, THICK FILM, 2K2, 5%, 0.125W, 0805; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 2K2, 5%, 0.125W, 0805; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-6GEYJ222V 97W7689 65T8804
Product Name Chip Resistor - Surface Mount Res, Thick Film, 2K2, 5%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 2K2, 5%, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details