Panasonic RES SMD 220 OHM 5% 1/8W 0805 ERJ-6GEYJ221V

Description
RES SMD 220 OHM 5% 1/8W 0805
Description
RES SMD 220 OHM 5% 1/8W 0805

Suppliers

Company
Product
Description
Supplier Links
RES SMD 220 OHM 5% 1/8W 0805 - 590-ERJ-6GEYJ221V - Utmel Electronic Limited
Hong Kong, China
RES SMD 220 OHM 5% 1/8W 0805
590-ERJ-6GEYJ221V
RES SMD 220 OHM 5% 1/8W 0805 590-ERJ-6GEYJ221V
RES SMD 220 OHM 5% 1/8W 0805

RES SMD 220 OHM 5% 1/8W 0805

Supplier's Site
Res, Thick Film, 220R, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7688 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7688
Res, Thick Film, 220R, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7688
RES, THICK FILM, 220R, 5%, 0.125W, 0805, REEL; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 220R, 5%, 0.125W, 0805, REEL; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-6GEYJ221V 97W7688
Product Name RES SMD 220 OHM 5% 1/8W 0805 Res, Thick Film, 220R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric]
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details