Panasonic SMD 22 Ohm 150V Resistor ERJ-6GEYJ220V

Description
22 Ohm 5% 150V Thick Film SMD Chip Resistor, 0805 Product overview: ERJ-6GEYJ220V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ220V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22 Ohm 5% 150V Thick Film SMD Chip Resistor, 0805 Product overview: ERJ-6GEYJ220V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ220V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22 Ohm 150V Resistor - 52-ERJ-6GEYJ220V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22 Ohm 150V Resistor
52-ERJ-6GEYJ220V
SMD 22 Ohm 150V Resistor 52-ERJ-6GEYJ220V
22 Ohm 5% 150V Thick Film SMD Chip Resistor, 0805 Product overview: ERJ-6GEYJ220V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ220V can be used for catalog matching and distributor lookup.

22 Ohm 5% 150V Thick Film SMD Chip Resistor, 0805 Product overview: ERJ-6GEYJ220V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ220V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ-6GEYJ220V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ220V
Chip Resistor - Surface Mount ERJ-6GEYJ220V
RES SMD 22 OHM 5% 1/8W 0805

RES SMD 22 OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 22R, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7687 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7687
Res, Thick Film, 22R, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7687
RES, THICK FILM, 22R, 5%, 0.125W, 0805, REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22R, 5%, 0.125W, 0805, REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22R, 5%, 0.125W, 0805; Resistance Panasonic - 65T8802 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 5%, 0.125W, 0805; Resistance Panasonic
65T8802
Res, Thick Film, 22R, 5%, 0.125W, 0805; Resistance Panasonic 65T8802
RES, THICK FILM, 22R, 5%, 0.125W, 0805; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 22R, 5%, 0.125W, 0805; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-6GEYJ220V ERJ-6GEYJ220V 97W7687 65T8802
Product Name SMD 22 Ohm 150V Resistor Chip Resistor - Surface Mount Res, Thick Film, 22R, 5%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 22R, 5%, 0.125W, 0805; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details