Panasonic RES SMD 20K OHM 5% 1/8W 0805 ERJ-6GEYJ203V

Description
RES SMD 20K OHM 5% 1/8W 0805
Datasheet
Description
RES SMD 20K OHM 5% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 20K OHM 5% 1/8W 0805 - 590-ERJ-6GEYJ203V - Utmel Electronic Limited
Hong Kong, China
RES SMD 20K OHM 5% 1/8W 0805
590-ERJ-6GEYJ203V
RES SMD 20K OHM 5% 1/8W 0805 590-ERJ-6GEYJ203V
RES SMD 20K OHM 5% 1/8W 0805

RES SMD 20K OHM 5% 1/8W 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-6GEYJ203V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-6GEYJ203V
Resistors - Chip Resistor - Surface Mount ERJ-6GEYJ203V
RES SMD 20K OHM 5% 1/8W 0805

RES SMD 20K OHM 5% 1/8W 0805

Supplier's Site
Res, Thick Film, 20K, 5%, 0.125W, 0805; Resistance Panasonic - 65T8799 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K, 5%, 0.125W, 0805; Resistance Panasonic
65T8799
Res, Thick Film, 20K, 5%, 0.125W, 0805; Resistance Panasonic 65T8799
RES, THICK FILM, 20K, 5%, 0.125W, 0805; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 20K, 5%, 0.125W, 0805; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 20K, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7684 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7684
Res, Thick Film, 20K, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7684
RES, THICK FILM, 20K, 5%, 0.125W, 0805, REEL; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 20K, 5%, 0.125W, 0805, REEL; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 590-ERJ-6GEYJ203V ERJ-6GEYJ203V 65T8799 97W7684
Product Name RES SMD 20K OHM 5% 1/8W 0805 Resistors - Chip Resistor - Surface Mount Res, Thick Film, 20K, 5%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 20K, 5%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data