Panasonic SMD 8W 150V Resistor ERJ-6GEYJ202V

Description
2kR 5% 1/8W 150V SMD Chip Resistor 0805 Product overview: ERJ-6GEYJ202V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ202V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2kR 5% 1/8W 150V SMD Chip Resistor 0805 Product overview: ERJ-6GEYJ202V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ202V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W 150V Resistor - 52-ERJ-6GEYJ202V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 150V Resistor
52-ERJ-6GEYJ202V
SMD 8W 150V Resistor 52-ERJ-6GEYJ202V
2kR 5% 1/8W 150V SMD Chip Resistor 0805 Product overview: ERJ-6GEYJ202V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ202V can be used for catalog matching and distributor lookup.

2kR 5% 1/8W 150V SMD Chip Resistor 0805 Product overview: ERJ-6GEYJ202V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ202V can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-6GEYJ202V
918638-ERJ-6GEYJ202V
Chip Resistor - Surface Mount - ERJ-6GEYJ202V 918638-ERJ-6GEYJ202V
Manufacturer: Panasonic Win Source Part Number: 918638-ERJ-6GEYJ202V Series: ERJ-6G Operating Temperature Range: -55°C ~ 155°C Features: 2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-6GEYJ202S, P2.0KA, P2.0KATR, P2.0KA-ND, ERJ6GEYJ202S, P2.0KATR-NDR, P2.0KADKR, P2.0KADKR-NDR, P2.0KACT-NDR, P2.0KACT, ERJ-6GEYJ202, ERJ6GEYJ202V, Q1029696C, ERJ6GEYJ202, P2.0KABK

Manufacturer: Panasonic
Win Source Part Number: 918638-ERJ-6GEYJ202V
Series: ERJ-6G
Operating Temperature Range: -55°C ~ 155°C
Features: 2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-6GEYJ202S, P2.0KA, P2.0KATR, P2.0KA-ND, ERJ6GEYJ202S, P2.0KATR-NDR, P2.0KADKR, P2.0KADKR-NDR, P2.0KACT-NDR, P2.0KACT, ERJ-6GEYJ202, ERJ6GEYJ202V, Q1029696C, ERJ6GEYJ202, P2.0KABK

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-6GEYJ202V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ202V
Chip Resistor - Surface Mount ERJ-6GEYJ202V
RES SMD 2K OHM 5% 1/8W 0805

RES SMD 2K OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 2K, 5%, 0.125W, 0805; Resistance Panasonic - 65T8798 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 5%, 0.125W, 0805; Resistance Panasonic
65T8798
Res, Thick Film, 2K, 5%, 0.125W, 0805; Resistance Panasonic 65T8798
RES, THICK FILM, 2K, 5%, 0.125W, 0805; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 2K, 5%, 0.125W, 0805; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7683 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7683
Res, Thick Film, 2K, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7683
RES, THICK FILM, 2K, 5%, 0.125W, 0805, REEL; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K, 5%, 0.125W, 0805, REEL; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 0805, 1/10W 5%; 2Kohm, 7 Inch Reel Rohs Compliant Panasonic - 81AC8593 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0805, 1/10W 5%; 2Kohm, 7 Inch Reel Rohs Compliant Panasonic
81AC8593
Thick Film Chip Res, 0805, 1/10W 5%; 2Kohm, 7 Inch Reel Rohs Compliant Panasonic 81AC8593
THICK FILM CHIP RES, 0805, 1/10W 5%; 2KOHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0805, 1/10W 5%; 2KOHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-ERJ-6GEYJ202V 918638-ERJ-6GEYJ202V ERJ-6GEYJ202V 65T8798 97W7683 81AC8593
Product Name SMD 8W 150V Resistor Chip Resistor - Surface Mount - ERJ-6GEYJ202V Chip Resistor - Surface Mount Res, Thick Film, 2K, 5%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 2K, 5%, 0.125W, 0805, Reel; Resistance Panasonic Thick Film Chip Res, 0805, 1/10W 5%; 2Kohm, 7 Inch Reel Rohs Compliant Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879335-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 32.4 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details